RS Components, Ltd.
Wall Boxes
1833525
Description
Service Box 800X800X300
Request a Quote
Email Supplier
Description
Service Box 800X800X300
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833525 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
31.5 inch (800 mm)
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
8.66 inch (220 mm)
View Details
Length
8.66 inch (220 mm)
Width
6.3 inch (160 mm)
Depth
8.66 inch (220 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details