Fibox Enclosures Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox ARCA 302015 NO-MP

Description
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox - 21AJ9539 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
21AJ9539
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox 21AJ9539
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:150mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:150mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 21AJ9539
Product Name Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0128 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details