Fibox Enclosures Boxes AR884SC

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 9.110"" L x 8.980"" W (231.39mm x 228.09mm) X 4.900"" (124.46mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 9.110"" L x 8.980"" W (231.39mm x 228.09mm) X 4.900"" (124.46mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR884SC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 9.110"" L x 8.980"" W (231.39mm x 228.09mm) X 4.900"" (124.46mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 9.110"" L x 8.980"" W (231.39mm x 228.09mm) X 4.900"" (124.46mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox - 94T5270 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
94T5270
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox 94T5270
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:108mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:108mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR884SC-ND 94T5270
Product Name Boxes Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1345 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details