Fibox Enclosures Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox AR664CHTSST

Description
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:152mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:152mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox - 62X0971 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
62X0971
Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox 62X0971
ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:152mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, HINGED, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:152mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IK09, IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 62X0971
Product Name Enclosure, Hinged, Polycarbonate, Grey; Enclosure Type Fibox
Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2134 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details