Fibox Enclosures Boxes AR24208CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 25.750"" L x 21.430"" W (654.05mm x 544.32mm) X 8.750"" (222.25mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 25.750"" L x 21.430"" W (654.05mm x 544.32mm) X 8.750"" (222.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR24208CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 25.750"" L x 21.430"" W (654.05mm x 544.32mm) X 8.750"" (222.25mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 25.750"" L x 21.430"" W (654.05mm x 544.32mm) X 8.750"" (222.25mm)"

Buy Now Datasheet
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox - 47Y9121 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox
47Y9121
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox 47Y9121
WALL MOUNT ENCLOSURE, HINGED COVER, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:610mm; External Width - Metric:609mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, HINGED COVER, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:610mm; External Width - Metric:609mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR24208CHSSL-ND 47Y9121
Product Name Boxes Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4643 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details