Fibox Enclosures Enclosure, Pc, Grey, 406X356X203Mm; Enclosure Type Fibox AR16148CHSCT

Description
ENCLOSURE, PC, GREY, 406X356X203MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, GREY, 406X356X203MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, Grey, 406X356X203Mm; Enclosure Type Fibox - 62W5910 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, Grey, 406X356X203Mm; Enclosure Type Fibox
62W5910
Enclosure, Pc, Grey, 406X356X203Mm; Enclosure Type Fibox 62W5910
ENCLOSURE, PC, GREY, 406X356X203MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PC, GREY, 406X356X203MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 62W5910
Product Name Enclosure, Pc, Grey, 406X356X203Mm; Enclosure Type Fibox
Length 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
Depth 7.99 inch (203 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details