Fibox Enclosures Boxes AR14127CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR14127CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 15.110"" L x 12.920"" W (383.79mm x 328.17mm) X 7.720"" (196.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox - 46W1032 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
46W1032
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox 46W1032
ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:178mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:178mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
FBOX Wall Mount - AR14127CHSSL - Galco Industrial Electronics
Madison Heights, MI, United States
FBOX Wall Mount
AR14127CHSSL
FBOX Wall Mount AR14127CHSSL
HingedOpaqueCoverw/S .S.LockableLatch

HingedOpaqueCoverw/S.S.LockableLatch

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4833-AR14127CHSSL-ND 46W1032 AR14127CHSSL
Product Name Boxes Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox FBOX Wall Mount
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4127 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details