ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 96M7992 |
| Product Name | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox |
| Length | 14 inch (356 mm) |
| Width | 14.02 inch (356 mm) |
| Depth | 7.01 inch (178 mm) |
| Material | Polycarbonate; Polycarbonate |