Fibox Enclosures Enclosure, 280Mm X 190Mm X 130Mm, Grey; Enclosure Type Fibox ABS 281913G

Description
ENCLOSURE, 280Mm x 190Mm x 130MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:190mm; External Depth - Metric:130mm; IP Rating:IK08, IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 280Mm x 190Mm x 130MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:190mm; External Depth - Metric:130mm; IP Rating:IK08, IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 280Mm X 190Mm X 130Mm, Grey; Enclosure Type Fibox - 39C7474 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 280Mm X 190Mm X 130Mm, Grey; Enclosure Type Fibox
39C7474
Enclosure, 280Mm X 190Mm X 130Mm, Grey; Enclosure Type Fibox 39C7474
ENCLOSURE, 280Mm x 190Mm x 130MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:190mm; External Depth - Metric:130mm; IP Rating:IK08, IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 280Mm x 190Mm x 130MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:190mm; External Depth - Metric:130mm; IP Rating:IK08, IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7474
Product Name Enclosure, 280Mm X 190Mm X 130Mm, Grey; Enclosure Type Fibox
Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details