Fibox Enclosures Wall Mounted Enclosure FIBOX ARCA AR884SCT - 8561091 8561091

Description
Wall mounted enclosure AR884SCT - 8561091 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features atransparent screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR884SCT - 8561091 offers dimensions 8x8x4in (HxWxD)
Datasheet
Description
Wall mounted enclosure AR884SCT - 8561091 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features atransparent screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR884SCT - 8561091 offers dimensions 8x8x4in (HxWxD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure FIBOX ARCA AR884SCT - 8561091 -  - Automation24, Inc.
King of Prussia, PA, United States
Wall Mounted Enclosure FIBOX ARCA AR884SCT - 8561091
Wall Mounted Enclosure FIBOX ARCA AR884SCT - 8561091
Wall mounted enclosure AR884SCT - 8561091 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features atransparent screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR884SCT - 8561091 offers dimensions 8x8x4in (HxWxD)

Wall mounted enclosure AR884SCT - 8561091 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features atransparent screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure wall mounting kit, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR884SCT - 8561091 offers dimensions 8x8x4in (HxWxD)

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Wall Mounted Enclosure FIBOX ARCA AR884SCT - 8561091
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details