Fibox Enclosures IEC Enclosure FIBOX ARCA 504021 - 8120011 8120011

Description
Wall mounting cabinet ARCA 504021 - 8120011 from FIBOX with dimensions 19.7x15.7x8.3in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 504021 - 8120011 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 504021 - 8120011 in many applications.
Datasheet
Description
Wall mounting cabinet ARCA 504021 - 8120011 from FIBOX with dimensions 19.7x15.7x8.3in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 504021 - 8120011 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 504021 - 8120011 in many applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Enclosure FIBOX ARCA 504021 - 8120011 -  - Automation24, Inc.
King of Prussia, PA, United States
IEC Enclosure FIBOX ARCA 504021 - 8120011
IEC Enclosure FIBOX ARCA 504021 - 8120011
Wall mounting cabinet ARCA 504021 - 8120011 from FIBOX with dimensions 19.7x15.7x8.3in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 504021 - 8120011 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 504021 - 8120011 in many applications.

Wall mounting cabinet ARCA 504021 - 8120011 from FIBOX with dimensions 19.7x15.7x8.3in (HxWxD) is the cost-effective and light alternative to common wall mounting steel cabinets. The enclosure features 2-point locking and hinges on the side. The robust ARCA series made of polycarbonate is characterized by its high impact resistance IK10 and protection rating IP66. The scope of delivery of ARCA 504021 - 8120011 along with available mounting plate accessory can solve a variety of enclosure needs. The wide temperature range of -40-175 °F allows use of the wall mounting cabinet ARCA 504021 - 8120011 in many applications.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name IEC Enclosure FIBOX ARCA 504021 - 8120011
Length 19.7 inch (500 mm)
Width 15.7 inch (399 mm)
Depth 8.3 inch (211 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details