Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 95/35 LG - 6412331 6412331

Description
Enclosure UL PC 95/35 LG - 6412331 from FIBOX offers dimensions 3.9x3.9x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 95/35 LG - 6412331 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 95/35 LG - 6412331 from FIBOX offers dimensions 3.9x3.9x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 95/35 LG - 6412331 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 95/35 LG - 6412331 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 95/35 LG - 6412331
Polycarbonate Enclosure FIBOX MNX UL PC 95/35 LG - 6412331
Enclosure UL PC 95/35 LG - 6412331 from FIBOX offers dimensions 3.9x3.9x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 95/35 LG - 6412331 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 95/35 LG - 6412331 from FIBOX offers dimensions 3.9x3.9x1.4in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 95/35 LG - 6412331 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 95/35 LG - 6412331
Length 3.9 inch (99.06 mm)
Width 3.9 inch (99.06 mm)
Depth 1.4 inch (35.56 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2584 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
View Details