Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 150/125 HG - 6411316 6411316

Description
Enclosure UL PC 150/125 HG - 6411316 from FIBOX offers dimensions 7.1x5.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 150/125 HG - 6411316 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 150/125 HG - 6411316 from FIBOX offers dimensions 7.1x5.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 150/125 HG - 6411316 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 150/125 HG - 6411316 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 150/125 HG - 6411316
Polycarbonate Enclosure FIBOX MNX UL PC 150/125 HG - 6411316
Enclosure UL PC 150/125 HG - 6411316 from FIBOX offers dimensions 7.1x5.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 150/125 HG - 6411316 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 150/125 HG - 6411316 from FIBOX offers dimensions 7.1x5.1x4.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 150/125 HG - 6411316 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 150/125 HG - 6411316
Length 7.1 inch (180 mm)
Width 5.1 inch (130 mm)
Depth 4.9 inch (124 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1416O - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers