Fibox Enclosures Polycarbonate Enclosure FIBOX MNX UL PC 150/100 HG - 6411315 6411315

Description
Enclosure UL PC 150/100 HG - 6411315 from FIBOX offers dimensions 7.1x5.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 150/100 HG - 6411315 also includes screws for a mounting plate or for DIN-rail.
Datasheet
Description
Enclosure UL PC 150/100 HG - 6411315 from FIBOX offers dimensions 7.1x5.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 150/100 HG - 6411315 also includes screws for a mounting plate or for DIN-rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX MNX UL PC 150/100 HG - 6411315 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX MNX UL PC 150/100 HG - 6411315
Polycarbonate Enclosure FIBOX MNX UL PC 150/100 HG - 6411315
Enclosure UL PC 150/100 HG - 6411315 from FIBOX offers dimensions 7.1x5.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 150/100 HG - 6411315 also includes screws for a mounting plate or for DIN-rail.

Enclosure UL PC 150/100 HG - 6411315 from FIBOX offers dimensions 7.1x5.1x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray cover meets IP66/IP67 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. UL PC 150/100 HG - 6411315 also includes screws for a mounting plate or for DIN-rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX MNX UL PC 150/100 HG - 6411315
Length 7.1 inch (180 mm)
Width 5.1 inch (130 mm)
Depth 3.9 inch (99.06 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.09 to 5.07 inch (27.6 to 129 mm)
View Details