Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPC 111107 - 5824039 5824039

Description
Enclosure TEMPO TPC 111107 - 5824039 from FIBOX offers dimensions 4.3x4.2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 111107 - 5824039 also includes screws for a mounting plate or for DIN-rai.
Description
Enclosure TEMPO TPC 111107 - 5824039 from FIBOX offers dimensions 4.3x4.2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 111107 - 5824039 also includes screws for a mounting plate or for DIN-rai.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPC 111107 - 5824039 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPC 111107 - 5824039
Polycarbonate Enclosure FIBOX TEMPO TPC 111107 - 5824039
Enclosure TEMPO TPC 111107 - 5824039 from FIBOX offers dimensions 4.3x4.2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 111107 - 5824039 also includes screws for a mounting plate or for DIN-rai.

Enclosure TEMPO TPC 111107 - 5824039 from FIBOX offers dimensions 4.3x4.2.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 111107 - 5824039 also includes screws for a mounting plate or for DIN-rai.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPC 111107 - 5824039
Length 4.3 inch (109 mm)
Width 4.3 inch (109 mm)
Depth 2.6 inch (66.04 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4133 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details