Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPCM 201610 - 5824025 5824025

Description
Enclosure TEMPO TPCM 201610 - 5824025 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 201610 - 5824025 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.
Datasheet
Description
Enclosure TEMPO TPCM 201610 - 5824025 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 201610 - 5824025 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPCM 201610 - 5824025 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPCM 201610 - 5824025
Polycarbonate Enclosure FIBOX TEMPO TPCM 201610 - 5824025
Enclosure TEMPO TPCM 201610 - 5824025 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 201610 - 5824025 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.

Enclosure TEMPO TPCM 201610 - 5824025 from FIBOX offers dimensions 6.4x7.9x3.9in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with gray screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPCM 201610 - 5824025 also includes screws for a mounting plate or for DIN-rail, plastic retaining hinges, and metric knock-outs for easy modification.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPCM 201610 - 5824025
Length 6.4 inch (163 mm)
Width 7.9 inch (201 mm)
Depth 3.9 inch (99.06 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details