Fibox Enclosures Polycarbonate Enclosure FIBOX SOLID UL PC 2828 13 G - 5320362 5320362

Description
Enclosure UL PC 2828 13 G - 5320362 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 2828 13 G - 5320362 has dimensions 10.9x10.9x5.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet
Description
Enclosure UL PC 2828 13 G - 5320362 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 2828 13 G - 5320362 has dimensions 10.9x10.9x5.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX SOLID UL PC 2828 13 G - 5320362 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX SOLID UL PC 2828 13 G - 5320362
Polycarbonate Enclosure FIBOX SOLID UL PC 2828 13 G - 5320362
Enclosure UL PC 2828 13 G - 5320362 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 2828 13 G - 5320362 has dimensions 10.9x10.9x5.1 in (HxWxD), and is suitable for a variety of automation applications

Enclosure UL PC 2828 13 G - 5320362 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with gray screw cover. UL PC 2828 13 G - 5320362 has dimensions 10.9x10.9x5.1 in (HxWxD), and is suitable for a variety of automation applications

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX SOLID UL PC 2828 13 G - 5320362
Length 10.9 inch (277 mm)
Width 10.9 inch (277 mm)
Depth 5.1 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details