Fibox Enclosures Polycarbonate Enclosure FIBOX SOLID UL PC 1919 18 T - 5320069 5320069

Description
Enclosure UL PC 1919 18 T - 5320069 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with transparent screw cover. UL PC 1919 18 T - 5320069 has dimensions 7.4x7.4x7.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet
Description
Enclosure UL PC 1919 18 T - 5320069 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with transparent screw cover. UL PC 1919 18 T - 5320069 has dimensions 7.4x7.4x7.1 in (HxWxD), and is suitable for a variety of automation applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 18 T - 5320069 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 18 T - 5320069
Polycarbonate Enclosure FIBOX SOLID UL PC 1919 18 T - 5320069
Enclosure UL PC 1919 18 T - 5320069 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with transparent screw cover. UL PC 1919 18 T - 5320069 has dimensions 7.4x7.4x7.1 in (HxWxD), and is suitable for a variety of automation applications

Enclosure UL PC 1919 18 T - 5320069 from FIBOX Inc. is an excellent choice to house electronic and electrical components. It also features a Gray polycarbonate housing, with transparent screw cover. UL PC 1919 18 T - 5320069 has dimensions 7.4x7.4x7.1 in (HxWxD), and is suitable for a variety of automation applications

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX SOLID UL PC 1919 18 T - 5320069
Length 7.4 inch (188 mm)
Width 7.4 inch (188 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers