The FS 066 was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 1.7 mm. With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where there is limited access.
| Fiberoptics Technology, Inc. | |
|---|---|
| Product Category | Borescopes |
| Product Number | FS 066 x 24 |
| Product Name | Microborescope |
| Flexibility | Flexible |
| Viewing Angle | Direct |
| Features | Video (optional feature); Camera Mount (optional feature) |
| Diameter | 1.68 mm (0.0660 inch) |