The upgraded Gen-Eye SD® Series gives you all the features of a full size video inspection system in a compact, portable package.
The integral SD Card Reader records video or still images – it can store as much as 32 GB of data on one card. Keep a copy for your records and make copies for your customers.
In addition to the card reader, the Gen-Eye SD Command Module includes a large 10.4” LCD color monitor for crisp, clear pictures. And the full-size, waterproof keyboard permits nine pages of on-screen titling.
It also sports an on-screen distance counter, built-in voice-over microphone with switch, LED dimmer control, camera test port, and video and audio out connections for external recording devices.
All are safely contained in a heavy-duty, padded Pelican case weighing just 12 lbs. The fully adjustable docking arm lets you mount the monitor on a big capacity reel loaded with Gel-Rod® push-rod and a color self-leveling camera.
With this easily maneuverable, all-in-one package you’re all set to trouble-shoot 3” to 10” lines with the standard reel, or inspect 2” to 4” lines with the mini-reel.
| General Pipe Cleaners | |
|---|---|
| Product Category | Borescopes |
| Product Number | Gen-Eye SD® |
| Product Name | Video Pipe Inspection System |
| Flexibility | Flexible |
| Viewing Angle | Direct |
| Features | Video; Locatable / Transmitter |