10 meter length, FC-FC, typical loss 0.3dB, back reflection -55dB
Fiber Instrument Sales, Inc./FIS | |
---|---|
Product Category | Fiber Optic Cables |
Product Number | D377S10FISC |
Product Name | FIS Singlemode UPC Patchcord |
Cable Type | Duplex; Patchcords |
Fiber Mode | SingleMode |
Number of Fibers | 2 |