Festo Corporation Connection block CPE14-PRS-3/8-3

Description
manifold block CPE14-PRS-3/8-3 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE14-PRS-3/8-3 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE14-PRS-3/8-3 - Festo Corporation
Islandia, NY, United States
Connection block
CPE14-PRS-3/8-3
Connection block CPE14-PRS-3/8-3
manifold block CPE14-PRS-3/8-3 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE14-PRS-3/8-3 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=3, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE14-PRS-3/8-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-3/2-PRS-3/8-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPX-AB-1-7/8-DN - Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Wrought aluminum alloy
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Connection block - CPX-AB-4-HAR-4POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PC PA
View Details
Manifold - MHA2-PR4-3-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details