Festo Corporation Sub-base VMPA2-FB-APF-2-1

Description
sub-base VMPA2-FB-APF-2-1 Width=45 mm, Length=107,3 mm, Grid dimension=21 mm, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
sub-base VMPA2-FB-APF-2-1 Width=45 mm, Length=107,3 mm, Grid dimension=21 mm, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-base - VMPA2-FB-APF-2-1 - Festo Corporation
Islandia, NY, United States
sub-base VMPA2-FB-APF-2-1 Width=45 mm, Length=107,3 mm, Grid dimension=21 mm, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar

sub-base VMPA2-FB-APF-2-1 Width=45 mm, Length=107,3 mm, Grid dimension=21 mm, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VMPA2-FB-APF-2-1
Product Name Sub-base
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-3/4-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 3/4"
View Details
2 suppliers
Branching module - MS4N-FRM-1/8-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details
Manifold - MHA1-PR2-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Branching module - MS4-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details