Festo Corporation Sub-base VMPA14-FB-AP-4-1

Description
sub-base VMPA14-FB-AP-4-1 Width=65,5 mm, Length=107,3 mm, Grid dimension=(* 14,8 mm, * 14,9 mm), Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
sub-base VMPA14-FB-AP-4-1 Width=65,5 mm, Length=107,3 mm, Grid dimension=(* 14,8 mm, * 14,9 mm), Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-base - VMPA14-FB-AP-4-1 - Festo Corporation
Islandia, NY, United States
sub-base VMPA14-FB-AP-4-1 Width=65,5 mm, Length=107,3 mm, Grid dimension=(* 14,8 mm, * 14,9 mm), Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar

sub-base VMPA14-FB-AP-4-1 Width=65,5 mm, Length=107,3 mm, Grid dimension=(* 14,8 mm, * 14,9 mm), Max. number of valve positions=4, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VMPA14-FB-AP-4-1
Product Name Sub-base
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-P10-2-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Pressure regulating valve manifold - LRB-3/8-D-O-K3-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Manifold - MHA1-P4-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE18-3/2-PRS-3/8-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details