Festo Corporation Vacuum Generator VADMI-300-P

Description
VACUUM GENERATOR, 3 MM LAVAL NOZZLE, 2-8 BAR OPERATING PRESSURE, -0.5 TO -0.05 BAR SETTING RANGE HYSTERESIS, -0.9 TO 0 BAR SETTING RANGE THRESHOLD VALUE, 0-1 BAR PRESSURE MEASURING RANGE, 85 % MAXIMUM VACUUM, PNP SWITCHING OUTPUT, IP65, (162534). FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM GENERATOR, 3 MM LAVAL NOZZLE, 2-8 BAR OPERATING PRESSURE, -0.5 TO -0.05 BAR SETTING RANGE HYSTERESIS, -0.9 TO 0 BAR SETTING RANGE THRESHOLD VALUE, 0-1 BAR PRESSURE MEASURING RANGE, 85 % MAXIMUM VACUUM, PNP SWITCHING OUTPUT, IP65, (162534). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 24457038 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
24457038
Vacuum Generator 24457038
VACUUM GENERATOR, 3 MM LAVAL NOZZLE, 2-8 BAR OPERATING PRESSURE, -0.5 TO -0.05 BAR SETTING RANGE HYSTERESIS, -0.9 TO 0 BAR SETTING RANGE THRESHOLD VALUE, 0-1 BAR PRESSURE MEASURING RANGE, 85 % MAXIMUM VACUUM, PNP SWITCHING OUTPUT, IP65, (162534). FREE 2 YEAR RADWELL WARRANTY

VACUUM GENERATOR, 3 MM LAVAL NOZZLE, 2-8 BAR OPERATING PRESSURE, -0.5 TO -0.05 BAR SETTING RANGE HYSTERESIS, -0.9 TO 0 BAR SETTING RANGE THRESHOLD VALUE, 0-1 BAR PRESSURE MEASURING RANGE, 85 % MAXIMUM VACUUM, PNP SWITCHING OUTPUT, IP65, (162534). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 24457038
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Water Pumps - 2145212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details