Festo Corporation Vacuum Generator VAD-ME-1/8

Description
VACUUM GENERATOR, SOLENOID VALVE, HIGH VACUUM, 116 PSI, 8 BAR, G1/8, IP65, ALUMINIUM HOUSING, 35554. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM GENERATOR, SOLENOID VALVE, HIGH VACUUM, 116 PSI, 8 BAR, G1/8, IP65, ALUMINIUM HOUSING, 35554. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 12598150 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
12598150
Vacuum Generator 12598150
VACUUM GENERATOR, SOLENOID VALVE, HIGH VACUUM, 116 PSI, 8 BAR, G1/8, IP65, ALUMINIUM HOUSING, 35554. FREE 2 YEAR RADWELL WARRANTY

VACUUM GENERATOR, SOLENOID VALVE, HIGH VACUUM, 116 PSI, 8 BAR, G1/8, IP65, ALUMINIUM HOUSING, 35554. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 12598150
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102676 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
81 1/2P47A-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details