Gorman-Rupp Pumps 81 1/2P47A-B Self Priming Pump

Description
81 1/2P47A-B Self Priming Pump
Request a Quote
Description
81 1/2P47A-B Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gorman-Rupp 81 1/2P47A-B is a self-priming centrifugal pump designed for handling mild solids. It features a 1 1/2,Äù x 1 1/2,Äù NPT female size and is constructed with a polypropylene casing, making it suitable for various applications. The pump operates at a maximum pressure of 44 psi (303 kPa) and is equipped with a semi-open type, four-vane impeller that can handle spherical solids up to 9/16,Äù in diameter. The impeller shaft and bearing housing are made from alloy steel, ensuring durability, while the pump includes self-lubricated radial and thrust bearings. The mechanical seal is designed with a ceramic rotating face and a carbon stationary face, capable of handling liquids at temperatures up to 160°F (71°C). Weighing approximately 8 lbs (3.6 kg), the pump is lightweight and easy to install. It is important to note that this pump should not be used in explosive atmospheres or for pumping volatile flammable liquids.

Datasheet Summary
Powered by GS/AI

The Gorman-Rupp 81 1/2P47A-B is a self-priming centrifugal pump designed for handling mild solids. It features a 1 1/2,Äù x 1 1/2,Äù NPT female size and is constructed with a polypropylene casing, making it suitable for various applications. The pump operates at a maximum pressure of 44 psi (303 kPa) and is equipped with a semi-open type, four-vane impeller that can handle spherical solids up to 9/16,Äù in diameter. The impeller shaft and bearing housing are made from alloy steel, ensuring durability, while the pump includes self-lubricated radial and thrust bearings. The mechanical seal is designed with a ceramic rotating face and a carbon stationary face, capable of handling liquids at temperatures up to 160°F (71°C). Weighing approximately 8 lbs (3.6 kg), the pump is lightweight and easy to install. It is important to note that this pump should not be used in explosive atmospheres or for pumping volatile flammable liquids.

Suppliers

Company
Product
Description
Supplier Links
81 1/2P47A-B Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
81 1/2P47A-B Self Priming Pump
81 1/2P47A-B Self Priming Pump
81 1/2P47A-B Self Priming Pump

81 1/2P47A-B Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 81 1/2P47A-B Self Priming Pump
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

81 1/2E9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
T2D60S-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
GHS1DC3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
T8A61S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 8.000 inch (203 mm)
Power Source NoSourceIncluded; Basic
View Details