Festo Corporation Vacuum Generator VAD-1/8

Description
VACUUM GENERATOR, 0.8 MM NOM SIZE, 1.5-10 BAR, 3X G1/8 PORT, COMPRESSED AIR, THROUGH HOLE MOUNT, -20 TO +80 DEGREES C, (14015). FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM GENERATOR, 0.8 MM NOM SIZE, 1.5-10 BAR, 3X G1/8 PORT, COMPRESSED AIR, THROUGH HOLE MOUNT, -20 TO +80 DEGREES C, (14015). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 18857980 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
18857980
Vacuum Generator 18857980
VACUUM GENERATOR, 0.8 MM NOM SIZE, 1.5-10 BAR, 3X G1/8 PORT, COMPRESSED AIR, THROUGH HOLE MOUNT, -20 TO +80 DEGREES C, (14015). FREE 2 YEAR RADWELL WARRANTY

VACUUM GENERATOR, 0.8 MM NOM SIZE, 1.5-10 BAR, 3X G1/8 PORT, COMPRESSED AIR, THROUGH HOLE MOUNT, -20 TO +80 DEGREES C, (14015). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 18857980
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
81 1/2E3-E1 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details