Festo Corporation Manifold rail VABM-L1-14W-G14-8

Description
manifold rail VABM-L1-14W-G14-8 Grid dimension=16 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))
Request a Quote Datasheet
Description
manifold rail VABM-L1-14W-G14-8 Grid dimension=16 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - VABM-L1-14W-G14-8 - Festo Corporation
Islandia, NY, United States
Manifold rail
VABM-L1-14W-G14-8
Manifold rail VABM-L1-14W-G14-8
manifold rail VABM-L1-14W-G14-8 Grid dimension=16 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))

manifold rail VABM-L1-14W-G14-8 Grid dimension=16 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-L1-14W-G14-8
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Distributor block - MS6-FRM-FRZ - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 3854 GPM (14600 L/min)
View Details
Branching module - MS6-A-RMV-IPM-80 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details
2 suppliers
Connection block - CPX-M-AB-4-M12X2-5POL - Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Die-cast aluminum
View Details
2 suppliers
Connection block - CPE18-PRS-3/8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details