Festo Corporation Connection block MHP2-PR6-5

Description
manifold block MHP2-PR6-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=426 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet
Description
manifold block MHP2-PR6-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=426 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP2-PR6-5 - Festo Corporation
Islandia, NY, United States
Connection block
MHP2-PR6-5
Connection block MHP2-PR6-5
manifold block MHP2-PR6-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=426 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

manifold block MHP2-PR6-5 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=426 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP2-PR6-5
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-PRS-3/8-4-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Branching module - FRM-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
2 suppliers
Manifold - MHA1-P8-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details