Festo Corporation Manifold rail VABM-L1-10S-G18-2

Description
manifold rail VABM-L1-10S-G18-2 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))
Request a Quote Datasheet
Description
manifold rail VABM-L1-10S-G18-2 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - VABM-L1-10S-G18-2 - Festo Corporation
Islandia, NY, United States
Manifold rail
VABM-L1-10S-G18-2
Manifold rail VABM-L1-10S-G18-2
manifold rail VABM-L1-10S-G18-2 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))

manifold rail VABM-L1-10S-G18-2 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-L1-10S-G18-2
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-1/4-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
Branching module - MS6N-FRM-1/2-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Branching module - FRM-H-3/8-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - MHP1-P8-2-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details