Festo Corporation Manifold rail VABM-C8-12E-G14-4-M1-L

Description
manifold rail VABM-C8-12E-G14-4-M1 -L Grid dimension=12 mm, Max. number of valve positions=4, Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Max. tightening torque, wall mounting=5 Nm
Request a Quote Datasheet
Description
manifold rail VABM-C8-12E-G14-4-M1 -L Grid dimension=12 mm, Max. number of valve positions=4, Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Max. tightening torque, wall mounting=5 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - VABM-C8-12E-G14-4-M1-L - Festo Corporation
Islandia, NY, United States
manifold rail VABM-C8-12E-G14-4-M1 -L Grid dimension=12 mm, Max. number of valve positions=4, Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Max. tightening torque, wall mounting=5 Nm

manifold rail VABM-C8-12E-G14-4-M1-L Grid dimension=12 mm, Max. number of valve positions=4, Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Max. tightening torque, wall mounting=5 Nm

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-C8-12E-G14-4-M1-L
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-PRSE-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Body Material Acetal; PA-reinforced
View Details
Connection block - CPE10-3/2-PRS-1/4-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPE10-PRS-1/4-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details