Festo Corporation Manifold rail VABM-C8-12E-G14-18-PT-L

Description
manifold rail VABM-C8-12E-G14-18-P T-L Grid dimension=12 mm, Max. number of valve positions=18, Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Max. tightening torque, wall mounting=5 Nm
Request a Quote Datasheet
Description
manifold rail VABM-C8-12E-G14-18-P T-L Grid dimension=12 mm, Max. number of valve positions=18, Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Max. tightening torque, wall mounting=5 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - VABM-C8-12E-G14-18-PT-L - Festo Corporation
Islandia, NY, United States
manifold rail VABM-C8-12E-G14-18-P T-L Grid dimension=12 mm, Max. number of valve positions=18, Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Max. tightening torque, wall mounting=5 Nm

manifold rail VABM-C8-12E-G14-18-PT-L Grid dimension=12 mm, Max. number of valve positions=18, Corrosion resistance classification CRC=0 - No corrosion stress, Max. tightening torque, valve mounting=0,6 Nm, Max. tightening torque, wall mounting=5 Nm

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-C8-12E-G14-18-PT-L
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-3/2-PRS-3/8-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Pressure regulating valve manifold - LRB-1/2-D-7-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Branching module - FRM-3/8-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Manifold - MHA1-PR4-3-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details