Festo Corporation Manifold rail VABM-C7-12P-G18-5

Description
manifold rail VABM-C7-12P-G18-5 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=147 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 3=G1/8
Request a Quote Datasheet
Description
manifold rail VABM-C7-12P-G18-5 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=147 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 3=G1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - VABM-C7-12P-G18-5 - Festo Corporation
Islandia, NY, United States
Manifold rail
VABM-C7-12P-G18-5
Manifold rail VABM-C7-12P-G18-5
manifold rail VABM-C7-12P-G18-5 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=147 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 3=G1/8

manifold rail VABM-C7-12P-G18-5 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=147 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 3=G1/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-C7-12P-G18-5
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-1/2-D-7-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Connection block - MHP2-PR8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - CPE14-3/2-PRS-3/8-9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - MHP1-PR4-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details