Festo Corporation Manifold rail VABM-C7-12M-G18-5

Description
manifold rail VABM-C7-12M-G18-5 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=142 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 2=M7
Request a Quote Datasheet
Description
manifold rail VABM-C7-12M-G18-5 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=142 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 2=M7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - VABM-C7-12M-G18-5 - Festo Corporation
Islandia, NY, United States
Manifold rail
VABM-C7-12M-G18-5
Manifold rail VABM-C7-12M-G18-5
manifold rail VABM-C7-12M-G18-5 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=142 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 2=M7

manifold rail VABM-C7-12M-G18-5 For VOVG solenoid valve, with internal auxiliary pilot air. Max. number of valve positions=5, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=142 g, Pneumatic connection, port 1=G1/8, Pneumatic connection, port 2=M7

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-C7-12M-G18-5
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-H-1/2-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 1/2"
View Details
Manifold - MHA1-PR10-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Pneumatic Manifold - 40518865 - Radwell International
Specs
Application Gas
View Details
Connection block - CPE18-3/2-PRS-3/8-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details