Festo Corporation Connection block VABM-B10-30S-N12-10

Description
manifold block VABM-B10-30S-N12-10 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2793 g
Request a Quote Datasheet
Description
manifold block VABM-B10-30S-N12-10 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2793 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-30S-N12-10 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-30S-N12-10
Connection block VABM-B10-30S-N12-10
manifold block VABM-B10-30S-N12-10 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2793 g

manifold block VABM-B10-30S-N12-10 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=10, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2793 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-30S-N12-10
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR8-3-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Rotary distributor - GF-1/2-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
Liquid Flow 1069 GPM (4050 L/min)
View Details
Connection block - CPE10-PRS-1/4-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details