Festo Corporation Pneumatic Manifold MPA-FB-VI

Description
DISCONTINUED BY MANUFACTURER, VALVE MANIFOLD, SERIES MPA, FIELDBUS ACTUATION, 32X VALVE TERMINAL TYPE, -0.9-10 BAR OPERATING PRESSURE, 64X VALVE POSITIONS MAX., 17X PRESSURE ZONES MAX., 24 VDC OPERATING VOLTAGE, IP67, (530411). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VALVE MANIFOLD, SERIES MPA, FIELDBUS ACTUATION, 32X VALVE TERMINAL TYPE, -0.9-10 BAR OPERATING PRESSURE, 64X VALVE POSITIONS MAX., 17X PRESSURE ZONES MAX., 24 VDC OPERATING VOLTAGE, IP67, (530411). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manifold - 10686773 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
10686773
Pneumatic Manifold 10686773
DISCONTINUED BY MANUFACTURER, VALVE MANIFOLD, SERIES MPA, FIELDBUS ACTUATION, 32X VALVE TERMINAL TYPE, -0.9-10 BAR OPERATING PRESSURE, 64X VALVE POSITIONS MAX., 17X PRESSURE ZONES MAX., 24 VDC OPERATING VOLTAGE, IP67, (530411). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VALVE MANIFOLD, SERIES MPA, FIELDBUS ACTUATION, 32X VALVE TERMINAL TYPE, -0.9-10 BAR OPERATING PRESSURE, 64X VALVE POSITIONS MAX., 17X PRESSURE ZONES MAX., 24 VDC OPERATING VOLTAGE, IP67, (530411). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Manifolds and Manifold Systems
Product Number 10686773
Product Name Pneumatic Manifold
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Manifold Bases, Sub-Bases & End Bases - 2030225 - RS Components, Ltd.
Specs
Application Manifold
Body Material Aluminum; Aluminium
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
ES, ESO Valve Manifold - 26083-6 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details