Festo Corporation Manifold MHA4-PR2-3-1/4

Description
manifold block MHA4-PR2-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=440 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet
Description
manifold block MHA4-PR2-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=440 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA4-PR2-3-1/4 - Festo Corporation
Islandia, NY, United States
manifold block MHA4-PR2-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=440 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

manifold block MHA4-PR2-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=440 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA4-PR2-3-1/4
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6N-FRM-1/2-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE14-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - FRM-H-1/8-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE14-PRS-3/8-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details