Festo Corporation Distributor block MS4N-FRM-FRZ

Description
With NPT connecting thread Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributor block - MS4N-FRM-FRZ - Festo Corporation
Islandia, NY, United States
Distributor block
MS4N-FRM-FRZ
Distributor block MS4N-FRM-FRZ
With NPT connecting thread Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Slim compressed air distributor
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS4N-FRM-FRZ
Product Name Distributor block
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Aluminum; Die-cast aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6N-FRM-1/2-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE10-3/2-PRS-1/4-6-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Branching module - FRM-H-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 3564 GPM (13500 L/min)
View Details
Connection block - CPE10-PRS-1/4-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details