Festo Corporation Connection block MHP1-PR8-3-PI-D9

Description
manifold block MHP1-PR8-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-PR8-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-PR8-3-PI-D9 - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-PR8-3-PI-D9
Connection block MHP1-PR8-3-PI-D9
manifold block MHP1-PR8-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHP1-PR8-3-PI-D9 With plug bases and electrical multi-pin, for semi in-line valves MHP1-...-PI Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-PR8-3-PI-D9
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-3/4-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/4"
Body Material Die-cast zinc
View Details
Branching module - MS6N-FRM-1/2-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Pressure regulating valve manifold - LRB-1/4-D-O-K2-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 422 GPM (1600 L/min)
View Details
Multi-pin - CPV14-VI-P6-1/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
2 suppliers