Festo Corporation Connection block MHP2-PR8-3

Description
manifold block MHP2-PR8-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet
Description
manifold block MHP2-PR8-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP2-PR8-3 - Festo Corporation
Islandia, NY, United States
Connection block
MHP2-PR8-3
Connection block MHP2-PR8-3
manifold block MHP2-PR8-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

manifold block MHP2-PR8-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP2-PR8-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Distributor block - FR-4-3/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 3
View Details
Connection block - CPE14-3/2-PRS-3/8-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Manifold - MHA4-PR2-3-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Connection block - CPE10-PRS-1/4-3-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details