The GRLA-1/8-B is a one-way flow control valve designed for exhaust air flow control with a non-return function. It features G1/8 pneumatic connections on both ends and is adjustable via a slotted screw. The valve can be mounted in any position and has a standard nominal flow rate of 340 l/min in the flow control direction, with a range of 260 l/min to 420 l/min in the non-return direction. It operates effectively within a temperature range of -10 °C to 60 °C and supports operating pressures from 0.3 bar to 10 bar. This valve is suitable for use with compressed air as per ISO 8573-1:2010 and can accommodate oil lubrication if required. It is RoHS-compliant and constructed from materials including wrought aluminum alloy for the screwed plug, NBR for seals, and brass for the adjusting screw. The product weighs 28 g and has a maximum tightening torque of 6 Nm. It is also classified for use in various ATEX zones, indicating its suitability for potentially explosive environments.
One-Way Flow Restrictor, Adjustable Sub-Base Mount
CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW CONTROL, MALE THREAD G1/8, STANDARD ADJUSTING COMPONENT, SERIES B, (151165). FREE 2 YEAR RADWELL WARRANTY
One-Way Flow Restrictor, Adjustable Sub-Base Mount
| Festo Corporation | DigiKey | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | GRLA-1/8-B | 2171-GRLA-1/8-B-ND | 19353293 | GRLA-1/8-B |
| Product Name | One-way flow control valve | Valves and Control | Control Valve | Pneumatics, Hydraulics - Valves and Control |
| Valve Type | Control Valve | Flow Restrictor, Adjustable | Control Valve | Flow Restrictor, Adjustable |