Festo Corporation Compressed air filter LF-1-D-MAXI-NPT

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-1-D-MAXI-NPT - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-1-D-MAXI-NPT
Compressed air filter LF-1-D-MAXI-NPT
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-1-D-MAXI-NPT
Product Name Compressed air filter
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 187.1 SCFM (318 m³/hr)
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - MS4-LF-1/4-ERM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Micro filter - MS4-LFM-1/8-ARM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-3/8-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 50.1 SCFM (85.23 m³/hr)
View Details
Filter cartridge - LFPU-1/4-3/8 - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 69 microns (69 micrometers)
View Details