Festo Corporation Air preparation unit FRC-1/4-DB-7-MINI-H

Description
Compressed air filter, regulator, and compressed air regulator functions in a single unit With manual or semi-automatic condensate drain Size: mini
Request a Quote Datasheet
Description
Compressed air filter, regulator, and compressed air regulator functions in a single unit With manual or semi-automatic condensate drain Size: mini
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air preparation unit - FRC-1/4-DB-7-MINI-H - Festo Corporation
Islandia, NY, United States
Air preparation unit
FRC-1/4-DB-7-MINI-H
Air preparation unit FRC-1/4-DB-7-MINI-H
Compressed air filter, regulator, and compressed air regulator functions in a single unit With manual or semi-automatic condensate drain Size: mini
  • Compressed air filter, regulator, and compressed air regulator functions in a single unit
  • With manual or semi-automatic condensate drain
  • Size: mini
Supplier's Site Datasheet
Pneumatic Filter Regulator - 45138300 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter Regulator
45138300
Pneumatic Filter Regulator 45138300
AIR PREPARATION UNIT, DB SERIES, MINI SIZE, 88 MM WIDTH, ROTARY KNOB WITH DETENT, FILTER REGULATOR AIR LINE LUBRICATOR, 40 MICROMETERS OF FILTRATION, 1.5-10 BAR OPERATING PRESSURE, 650 L/MIN STANDARD NOMINAL FLOW RATE, 537656. FREE 2 YEAR RADWELL WARRANTY

AIR PREPARATION UNIT, DB SERIES, MINI SIZE, 88 MM WIDTH, ROTARY KNOB WITH DETENT, FILTER REGULATOR AIR LINE LUBRICATOR, 40 MICROMETERS OF FILTRATION, 1.5-10 BAR OPERATING PRESSURE, 650 L/MIN STANDARD NOMINAL FLOW RATE, 537656. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number FRC-1/4-DB-7-MINI-H 45138300
Product Name Air preparation unit Pneumatic Filter Regulator
Media Gas; Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - MS4-LFR-1/4-D7-EUM-AS - Festo Corporation
Specs
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.16 inch (4.00 mm)
View Details
Air preparation unit - FRC-1/2-D-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - CPE14-M1BH-5/3GS-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5/3G-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers