Festo Corporation Stepper Motors ERMS-25-180-ST-M-H1-PLK-AA

Description
Stepper Motor Hybrid Frame Size 2 Step 3A 24VDC
Request a Quote Datasheet
Description
Stepper Motor Hybrid Frame Size 2 Step 3A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2171-ERMS-25-180-ST-M-H1-PLK-AA-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motor Hybrid Frame Size 2 Step 3A 24VDC

Stepper Motor Hybrid Frame Size 2 Step 3A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2171-ERMS-25-180-ST-M-H1-PLK-AA-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 382 In-oz (270 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

26M048D Can Stack Stepper Mini Motor - 26M048D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
2 suppliers
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details
PM Motor - PM25L-048-01KZ Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Holding Torque 9 In-oz (6 N-cm)
View Details