COMPACT CYLINDER, DOUBLE-ACTING, PROTECTED AGAINST ROTATION BY GUIDE ROD AND YOKE PLATE, 32 MM PISTON DIAMETER, 30 MM STROKE, ELASTIC CUSHIONING RINGS/PLATES AT BOTH ENDS, POSITIONING VIA PROXIMITY SENSOR, SINGLE ENDED PISTON ROD. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | ADVUL-32-30-P-A | 24612037 |
| Product Name | Compact air cylinder | Pneumatic Cylinder |
| Stroke | 1.18 inch (30 mm) | |
| Rated Load/Force | 109 lbs (49.24 kg) | |
| Operating Pressure | 14.5 to 145 psi (10.21 to 102 m H2O) | |
| Shaft Diameter | 1.26 inch (32 mm) |