Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
FESTO CORPORATION
ADN-20-10-I-PA-K5 -- PNEUMATIC CYLINDER
Festo Corporation
Pneumatic Cylinder
ADN-20-10-I-PA-K5
Description
CYLINDER PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
CYLINDER PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
99767650
Pneumatic Cylinder
99767650
CYLINDER PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
CYLINDER PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Air Cylinders
Product Number
99767650
Product Name
Pneumatic Cylinder
Unlock Full Specs
to access all available technical data
Similar Products
Compact Automation
Standard Metric Air Cylinders
Specs
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details
Bansbach Easylift®
Pneumatic Linear Units
Specs
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details
Jergens, Inc.
Manifold Mount Cylinders
60486
Specs
Stroke
1 inch (25.4 mm)
Rated Load/Force
8835 lbs (4007 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Branham, W.C. Inc.
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES U - ISO 15552 ROD AIR CYLINDERS
Specs
Stroke
0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
6.3 to 12.6 inch (160 to 320 mm)
View Details