PNEUMATIC CYLINDER, COMPACT, 30 MM STROKE, 63 MM PISTON, 0.6-10 BAR, DOUBLE ACTING, COMPRESSED AIR, ELASTIC CUSHIONING RINGS/PADS AT BOTH ENDS, -20 TO +80 DEGREE C, 156649. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | ADVU-63-30-A-P-A | 45052703 |
| Product Name | Compact air cylinder | Pneumatic Cylinder |
| Stroke | 1.18 inch (30 mm) | |
| Rated Load/Force | 420 lbs (191 kg) | |
| Operating Pressure | 8.7 to 145 psi (6.12 to 102 m H2O) | |
| Shaft Diameter | 2.48 inch (63 mm) |