COMPACT AIR CYLINDER, ADN, ISO 21287, 50 MM BORE, 32 MM PISTON, DOUBLE ACTING, (536275). FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics ADN-32-50-A-P-A
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | ADN-32-50-A-P-A | 37868753 |
| Product Name | Compact air cylinder | Pneumatic Cylinder |
| Stroke | 1.97 inch (50 mm) | |
| Rated Load/Force | 109 lbs (49.24 kg) | |
| Operating Pressure | 8.7 to 145 psi (6.12 to 102 m H2O) | |
| Shaft Diameter | 1.26 inch (32 mm) |