FERRITE CORE, CYLINDRICAL; External Diameter:9.5mm; Inner Diameter:5.4mm; Length:3.4mm; Ae Effective Cross Section Area:4.4mm2; Effective Magnetic Path Length:22.9mm; External Length / Height:3.4mm; Ferrite Case Style:Tubular; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 09WX0103 |
| Product Name | Ferrite Core, Cylindrical; External Diameter Ferroxcube |
| Material Type | Ferrite |